Grayhill, Inc. Keylock Switches 71L30-04-4-03N

Description
Keylock Switches Keylock Switch, Standard solder lug, 30°, 4 deck, 4 pole/deck, 2 position/pole, non-shorting
Datasheet
Description
Keylock Switches Keylock Switch, Standard solder lug, 30°, 4 deck, 4 pole/deck, 2 position/pole, non-shorting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Keylock Switches
71L30-04-4-03N
Keylock Switches 71L30-04-4-03N
Keylock Switches Keylock Switch, Standard solder lug, 30°, 4 deck, 4 pole/deck, 2 position/pole, non-shorting

Keylock Switches Keylock Switch, Standard solder lug, 30°, 4 deck, 4 pole/deck, 2 position/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Rotary Switches
Product Number 71L30-04-4-03N
Product Name Keylock Switches
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2383957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
Trapped Key Interlock - 440T-MRKSE10CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details