Rotary Switch 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Rotary Switches 71EF30-03-1-12S-F 71EF30-03-1-12S-F aft & bushing, PC mount, 30°, 3 deck, 1 pole/deck, 12 position/pole, non-shorting, fixed stop, 71EF30-03B12N
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 71EF30-03B12S-ND | 71EF30-03B12S |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Knobbed Shaft | |
| Current Rating | 0.2 amps | |
| Angle of Throw | 30 degrees | |
| Number of Decks | 3 |