Grayhill, Inc. Rotary Switches 71ED30-04-1-AJN

Description
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 71ED30-04-1-AJN-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
71ED30-04-1-AJN-ND
Rotary Switches 71ED30-04-1-AJN-ND
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
71ED30-04-1-AJN
Rotary Switches 71ED30-04-1-AJN
Rotary Switches Rotary Switch, Metric mount shaft & bushing, adjustable stop, 30°, 4 deck, 1 pole/deck, non-shorting

Rotary Switches Rotary Switch, Metric mount shaft & bushing, adjustable stop, 30°, 4 deck, 1 pole/deck, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 71ED30-04-1-AJN-ND 71ED30-04-1-AJN
Product Name Rotary Switches Rotary Switches
Actuator Type Knobbed Shaft
Current Rating 0.2 amps
Angle of Throw 30 degrees
Number of Decks 4
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-DS-111-GE1-ND - DigiKey
Specs
Current Rating 5.0 amps
Terminal Type Connector
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
N program - NWSE - Step switch - NWSE4K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 4
Operating Temperature 32 to 167 F (0 to 75 C)
View Details