Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount
Rotary Switches Rotary Switch, Metric mount shaft & bushing, adjustable stop, 30°, 2 deck, 2 pole/deck, non-shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 71ED30-02-2-AJN-ND | 71ED30-02-2-AJN |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Knobbed Shaft | |
| Current Rating | 0.2 amps | |
| Angle of Throw | 30 degrees | |
| Number of Decks | 2 |