Rotary Switch 3 Position SP3T 250mA (AC/DC) 115VAC Panel Mount
| DigiKey | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 71E30-02-1-03S-ND |
| Product Name | Rotary Switches |
| Actuator Type | Knobbed Shaft |
| Current Rating | 0.2 amps |
| Angle of Throw | 30 degrees |
| Number of Decks | 2 |