Rotary Switch 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
| DigiKey | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 71CF303112SC-3112SC-ND |
| Product Name | Rotary Switches |
| Current Rating | 0.2 amps |
| Angle of Throw | 30 degrees |
| Number of Decks | 3 |
| Poles per Deck | 1 |