Rotary Switch 10 Position SP10T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Rotary Switch,RIGHT ANGLE,Number Of Positions:10,PC TAIL Terminal,ROTARY SHAFT,PCB Hole Count:36
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 71BT36-03-1-10N-C-ND | 05C2088 |
| Product Name | Rotary Switches | Rotary Switch,right Angle,number Of Positions Grayhill |
| Actuator Type | Flush Actuator | |
| Current Rating | 0.2 amps | |
| Angle of Throw | 36 degrees | |
| Number of Decks | 3 |