SWITCH ROTARY 5POS 250MA 115V
Rotary Switch,RIGHT ANGLE,Number Of Positions:5,PC TAIL Terminal,ROTARY SHAFT,PCB Hole Count:36
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 136-71BT36-02-2-05N-ND | 01B5496 |
| Product Name | Rotary Switches | Rotary Switch,right Angle,number Of Positions Grayhill |
| Actuator Type | Flush Actuator | |
| Current Rating | 0.2 amps | |
| Angle of Throw | 36 degrees | |
| Number of Decks | 2 |