Grayhill, Inc. Rotary Switches 71BSF36-05-2-02N

Description
Rotary Switch 2 Position DPDT 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet
Description
Rotary Switch 2 Position DPDT 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 71BSF36-05-2-02N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
71BSF36-05-2-02N-ND
Rotary Switches 71BSF36-05-2-02N-ND
Rotary Switch 2 Position DPDT 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Rotary Switch 2 Position DPDT 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rotary Switches
Product Number 71BSF36-05-2-02N-ND
Product Name Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees
Number of Decks 5
Unlock Full Specs
to access all available technical data

Similar Products

 - 194L-C40-5263 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details