Grayhill, Inc. Switches - Rotary Switches 71BSF30-10-1-10N

Description
Win Source Part Number: 1049671-71BSF30-10-1 -10N Category: Switches>Rotary Switches Series: 71 Number of Positions: 10 Termination Style: PC Pin Features: Shaft and Panel Sealed Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 10 Number of Poles per Deck: 1 Circuit per Deck: SP10T Angle of Throw: 30° Depth Behind Panel: 76.28mm Mounting Type: Panel Mount, Through Hole, Right Angle Alternative Parts (Cross-Reference): 09A30-07B12N; 44A30-09-1-07N; 44M30-07-1-08N; M3786/4-0136; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: 71BSF30-10B10N,71BSF 30-10B10N-ND,71BSF30 10B10N Base Product Number: 71BSF30
Request a Quote Datasheet
Description
Win Source Part Number: 1049671-71BSF30-10-1 -10N Category: Switches>Rotary Switches Series: 71 Number of Positions: 10 Termination Style: PC Pin Features: Shaft and Panel Sealed Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 10 Number of Poles per Deck: 1 Circuit per Deck: SP10T Angle of Throw: 30° Depth Behind Panel: 76.28mm Mounting Type: Panel Mount, Through Hole, Right Angle Alternative Parts (Cross-Reference): 09A30-07B12N; 44A30-09-1-07N; 44M30-07-1-08N; M3786/4-0136; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: 71BSF30-10B10N,71BSF 30-10B10N-ND,71BSF30 10B10N Base Product Number: 71BSF30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 71BSF30-10-1-10N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
71BSF30-10-1-10N
Switches - Rotary Switches 71BSF30-10-1-10N
Win Source Part Number: 1049671-71BSF30-10-1 -10N Category: Switches>Rotary Switches Series: 71 Number of Positions: 10 Termination Style: PC Pin Features: Shaft and Panel Sealed Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 10 Number of Poles per Deck: 1 Circuit per Deck: SP10T Angle of Throw: 30° Depth Behind Panel: 76.28mm Mounting Type: Panel Mount, Through Hole, Right Angle Alternative Parts (Cross-Reference): 09A30-07B12N; 44A30-09-1-07N; 44M30-07-1-08N; M3786/4-0136; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: 71BSF30-10B10N,71BSF 30-10B10N-ND,71BSF30 10B10N Base Product Number: 71BSF30

Win Source Part Number: 1049671-71BSF30-10-1-10N
Category: Switches>Rotary Switches
Series: 71
Number of Positions: 10
Termination Style: PC Pin
Features: Shaft and Panel Sealed
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 115 V
Voltage Rating - DC: 30 V
Standard Package: 1
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (6.35mm Dia)
Actuator Length: 9.53mm
Index Stops: Fixed
Number of Decks: 10
Number of Poles per Deck: 1
Circuit per Deck: SP10T
Angle of Throw: 30°
Depth Behind Panel: 76.28mm
Mounting Type: Panel Mount, Through Hole, Right Angle
Alternative Parts (Cross-Reference): 09A30-07B12N; 44A30-09-1-07N; 44M30-07-1-08N; M3786/4-0136;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250mA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Other Names: 71BSF30-10B10N,71BSF30-10B10N-ND,71BSF3010B10N
Base Product Number: 71BSF30

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Rotary Switches
Product Number 71BSF30-10-1-10N
Product Name Switches - Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL12ATW01-027 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector Switches - 0033.4013-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details