Rotary Switch 11 Position SP11T 250mA (AC/DC) 115VAC Panel Mount
Rotary Switches Rotary Switch, 1/4" shaft, shaft/panel seal, 30°, 12 deck, 1 pole/deck, 11 position/pole, non-shorting
71BS30-12-1-11N ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 71BS30-12-1-11N-ND | 71BS30-12-1-11N | 26C2724 |
| Product Name | Rotary Switches | Rotary Switches | 71Bs30-12-1-11N Rohs Compliant Grayhill |
| Actuator Type | Flush Actuator | ||
| Current Rating | 0.2 amps | ||
| Angle of Throw | 30 degrees | ||
| Number of Decks | 12 |