Grayhill, Inc. Rotary Switches 71BS30-02-2-06N

Description
Rotary Switch 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 71BS30-02-2-06N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
71BS30-02-2-06N-ND
Rotary Switches 71BS30-02-2-06N-ND
Rotary Switch 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Switches - Rotary Switches - 71BS30-02-2-06N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
71BS30-02-2-06N
Switches - Rotary Switches 71BS30-02-2-06N
Win Source Part Number: 1049653-71BS30-02-2- 06N Category: Switches>Rotary Switches Series: 71 Number of Positions: 6 Termination Style: Solder Lug Features: Shaft and Panel Sealed Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 2 Number of Poles per Deck: 2 Circuit per Deck: DP6T Angle of Throw: 30° Depth Behind Panel: 24.87mm Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 71A30-02-2-06N; 71B30-02-2-06N; C3P0406N-A; 71BF30-02-2-06N; C4D0406N-A; D4G0405S; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: 71BS3002206N,2266-71 BS30-02-2-06N Base Product Number: 71BS30

Win Source Part Number: 1049653-71BS30-02-2-06N
Category: Switches>Rotary Switches
Series: 71
Number of Positions: 6
Termination Style: Solder Lug
Features: Shaft and Panel Sealed
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 115 V
Voltage Rating - DC: 30 V
Standard Package: 1
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (6.35mm Dia)
Actuator Length: 9.53mm
Index Stops: Fixed
Number of Decks: 2
Number of Poles per Deck: 2
Circuit per Deck: DP6T
Angle of Throw: 30°
Depth Behind Panel: 24.87mm
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): 71A30-02-2-06N; 71B30-02-2-06N; C3P0406N-A; 71BF30-02-2-06N; C4D0406N-A; D4G0405S;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250mA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Other Names: 71BS3002206N,2266-71BS30-02-2-06N
Base Product Number: 71BS30

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
71BS30-02-2-06N
Rotary Switches 71BS30-02-2-06N
Rotary Switches Rotary Switch, 1/4" shaft, shaft/panel seal, 30°, 2 deck, 2 pole/deck, 6 position/pole, non-shorting

Rotary Switches Rotary Switch, 1/4" shaft, shaft/panel seal, 30°, 2 deck, 2 pole/deck, 6 position/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 71BS30-02-2-06N-ND 71BS30-02-2-06N 71BS30-02-2-06N
Product Name Rotary Switches Switches - Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 30 degrees
Number of Decks 2
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-521-100-S-A2-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details