Rotary Switch 10 Position SP10T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
| DigiKey | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 71BF36-02-1-10N-C-ND |
| Product Name | Rotary Switches |
| Actuator Type | Flush Actuator |
| Current Rating | 0.2 amps |
| Angle of Throw | 36 degrees |
| Number of Decks | 2 |