Rotary Switch 2 Position DPDT 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Rotary Switches 71BF30-01-2-02N mount, 30°, 1 deck, 1 pole/deck, 11 position/pole, shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 71BF30-01-2-02N-ND | 71BF30-01-2-02N |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 0.2 amps | |
| Angle of Throw | 30 degrees | |
| Number of Decks | 1 |