Grayhill, Inc. Rotary Switches 71BDF36-01-1-AJN

Description
Rotary Switch 2 ~ 10 Position SP10T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 10 Position SP10T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7315-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7315-ND
Rotary Switches GH7315-ND
Rotary Switch 2 ~ 10 Position SP10T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Rotary Switch 2 ~ 10 Position SP10T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
71BDF36-01-1-AJN
Rotary Switches 71BDF36-01-1-AJN
Rotary Switches Rotary Switch 1/4in shaft Adj Stop 36deg

Rotary Switches Rotary Switch 1/4in shaft Adj Stop 36deg

Buy Now Datasheet
Switch, Rotary, Sp10T, 300Ma, 115V; No. Of Switch Positions Grayhill - 14M6840 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp10T, 300Ma, 115V; No. Of Switch Positions Grayhill
14M6840
Switch, Rotary, Sp10T, 300Ma, 115V; No. Of Switch Positions Grayhill 14M6840
SWITCH, ROTARY, SP10T, 300mA, 115V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP10T, 300mA, 115V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number GH7315-ND 71BDF36-01-1-AJN 14M6840
Product Name Rotary Switches Rotary Switches Switch, Rotary, Sp10T, 300Ma, 115V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.3 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS21S1/EKM35 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
Key Switches - 2821233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 1 poles
Positions per Pole 2
View Details
Specs
Actuator Type Keylock
View Details