Grayhill, Inc. Rotary Switches 71BDF30-04-1-AJN

Description
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 71BDF30-04-1-AJN-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
71BDF30-04-1-AJN-ND
Rotary Switches 71BDF30-04-1-AJN-ND
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rotary Switches
Product Number 71BDF30-04-1-AJN-ND
Product Name Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 30 degrees
Number of Decks 4
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Rotary Dip, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 01P0179 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Positions per Pole 10 Position
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details