Grayhill, Inc. Switch, Rotary, 1 Pole, Adjustable Stop; No. Of Switch Positions Grayhill 71BDF30-03-1-AJS

Description
SWITCH, ROTARY, 1 POLE, ADJUSTABLE STOP; No. of Switch Positions:-; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 1 POLE, ADJUSTABLE STOP; No. of Switch Positions:-; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 1 Pole, Adjustable Stop; No. Of Switch Positions Grayhill - 25T5810 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1 Pole, Adjustable Stop; No. Of Switch Positions Grayhill
25T5810
Switch, Rotary, 1 Pole, Adjustable Stop; No. Of Switch Positions Grayhill 25T5810
SWITCH, ROTARY, 1 POLE, ADJUSTABLE STOP; No. of Switch Positions:-; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 1 POLE, ADJUSTABLE STOP; No. of Switch Positions:-; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 25T5810
Product Name Switch, Rotary, 1 Pole, Adjustable Stop; No. Of Switch Positions Grayhill
Current Rating 0.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Rotary Switches - 1758210 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Trapped Key Interlock - 440T-MRKSE10DB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details