Grayhill, Inc. Rotary Switches 71BDF30-02-2-AJN

Description
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7108-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7108-ND
Rotary Switches GH7108-ND
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
Switch, Rotary, Dp6T, 300Ma, 115V; No. Of Switch Positions Grayhill - 14M6839 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp6T, 300Ma, 115V; No. Of Switch Positions Grayhill
14M6839
Switch, Rotary, Dp6T, 300Ma, 115V; No. Of Switch Positions Grayhill 14M6839
SWITCH, ROTARY, DP6T, 300mA, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP6T, 300mA, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
71BDF30-02-2-AJN
Rotary Switches 71BDF30-02-2-AJN
Rotary Switches Rotary Switch 1/4in shaft Adj Stop 30deg

Rotary Switches Rotary Switch 1/4in shaft Adj Stop 30deg

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number GH7108-ND 14M6839 71BDF30-02-2-AJN
Product Name Rotary Switches Switch, Rotary, Dp6T, 300Ma, 115V; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.3 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 2
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

R program - RSS/RST - Key selector switch - RST21S1 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
Selector Switches - 2383950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details
Selector Switches - 0033.4241-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details