Grayhill, Inc. Rotary Switches 71BDF30-01-2-AJN

Description
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7106-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7106-ND
Rotary Switches GH7106-ND
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
Switch, Rotary, Dp6T, 300Ma, 115V; No. Of Switch Positions Grayhill - 14M6837 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp6T, 300Ma, 115V; No. Of Switch Positions Grayhill
14M6837
Switch, Rotary, Dp6T, 300Ma, 115V; No. Of Switch Positions Grayhill 14M6837
SWITCH, ROTARY, DP6T, 300mA, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP6T, 300mA, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number GH7106-ND 14M6837
Product Name Rotary Switches Switch, Rotary, Dp6T, 300Ma, 115V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.3 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
 - 194L-C32-4531 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details