Grayhill, Inc. Rotary Switches 71BDF30-01-1-AJN

Description
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7105-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7105-ND
Rotary Switches GH7105-ND
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
71BDF30-01-1-AJN
Rotary Switches 71BDF30-01-1-AJN
Rotary Switches Rotary Switch 1/4in shaft Adj Stop 30deg

Rotary Switches Rotary Switch 1/4in shaft Adj Stop 30deg

Buy Now Datasheet
Switch, Rotary, Sp12T, 300Ma, 115V; No. Of Switch Positions Grayhill - 14M6836 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp12T, 300Ma, 115V; No. Of Switch Positions Grayhill
14M6836
Switch, Rotary, Sp12T, 300Ma, 115V; No. Of Switch Positions Grayhill 14M6836
SWITCH, ROTARY, SP12T, 300mA, 115V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP12T, 300mA, 115V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number GH7105-ND 71BDF30-01-1-AJN 14M6836
Product Name Rotary Switches Rotary Switches Switch, Rotary, Sp12T, 300Ma, 115V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.3 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Trapped Key Interlock - 440T-MRKSE10DE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details