Grayhill, Inc. Mechanical Encoder Switch,rotary; No. Of Switch Positions Grayhill 71BD36-3119

Description
MECHANICAL ENCODER SWITCH,ROTARY; No. of Switch Positions:10 Position; No. of Poles:-; Angle of Throw:36°; Contact Current AC Max:3A; Contact Voltage AC Max:-; Product Range:71 Series; Illumination:Non Illuminated; Indexing Angle:36°RoHS Compliant: Yes
Datasheet
Description
MECHANICAL ENCODER SWITCH,ROTARY; No. of Switch Positions:10 Position; No. of Poles:-; Angle of Throw:36°; Contact Current AC Max:3A; Contact Voltage AC Max:-; Product Range:71 Series; Illumination:Non Illuminated; Indexing Angle:36°RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Encoder Switch,rotary; No. Of Switch Positions Grayhill - 14M6850 - Newark, An Avnet Company
Chicago, IL, United States
Mechanical Encoder Switch,rotary; No. Of Switch Positions Grayhill
14M6850
Mechanical Encoder Switch,rotary; No. Of Switch Positions Grayhill 14M6850
MECHANICAL ENCODER SWITCH,ROTARY; No. of Switch Positions:10 Position; No. of Poles:-; Angle of Throw:36°; Contact Current AC Max:3A; Contact Voltage AC Max:-; Product Range:71 Series; Illumination:Non Illuminated; Indexing Angle:36°RoHS Compliant: Yes

MECHANICAL ENCODER SWITCH,ROTARY; No. of Switch Positions:10 Position; No. of Poles:-; Angle of Throw:36°; Contact Current AC Max:3A; Contact Voltage AC Max:-; Product Range:71 Series; Illumination:Non Illuminated; Indexing Angle:36°RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 14M6850
Product Name Mechanical Encoder Switch,rotary; No. Of Switch Positions Grayhill
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Key Switch Heads - 2383949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details