The Grayhill rotary switch, part number 14M6849, is a 10-position switch designed for applications requiring a maximum contact current of 300mA and a contact voltage of 115V AC. It features a 36° angle of throw, making it suitable for precise control in various electronic devices. The switch is part of the 71 Series, known for its compact design and molded-in position terminals, which facilitate easy installation. It is RoHS compliant, ensuring it meets environmental standards. The switch is available in multiple shaft and bushing diameter options, allowing for customization based on specific project requirements.
Rotary Switch 2 ~ 10 Position SP10T 250mA (AC/DC) 115VAC Panel Mount
SWITCH, ROTARY, SP10T, 300mA, 115V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Switch, Rotary, 1/4 Inch Shaft, Adjustable Stop, 2 Deck, 1 Pole, Non-Shorting
Rotary Switches Rotary Switch 1/4in shaft Adj Stop 36deg
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | GH7313-ND | 14M6849 | 70216847 | 71BD36-02-1-AJN |
| Product Name | Rotary Switches | Switch, Rotary, Sp10T, 300Ma, 115V; No. Of Switch Positions Grayhill | Switch, Rotary, 1/4 Inch Shaft, Adjustable Stop, 2 Deck, 1 Pole, Non-Shorting | Rotary Switches |
| Actuator Type | Flush Actuator | |||
| Current Rating | 0.2 amps | 0.3 amps | 4.0 amps | |
| Angle of Throw | 36 degrees | 36 degrees | ||
| Number of Decks | 2 | |||
| Poles per Deck | 1 | 1 |