Grayhill, Inc. Rotary Switches 71BD36-01-2-AJN

Description
Rotary Switch 2 ~ 5 Position DP5T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 5 Position DP5T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7312-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7312-ND
Rotary Switches GH7312-ND
Rotary Switch 2 ~ 5 Position DP5T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 2 ~ 5 Position DP5T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
71BD36-01-2-AJN
Rotary Switches 71BD36-01-2-AJN
Rotary Switches Rotary Switch 1/4in shaft Adj Stop 36deg

Rotary Switches Rotary Switch 1/4in shaft Adj Stop 36deg

Buy Now Datasheet
Switch, Rotary, Dp5T, 300Ma, 115V; No. Of Switch Positions Grayhill - 14M6848 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp5T, 300Ma, 115V; No. Of Switch Positions Grayhill
14M6848
Switch, Rotary, Dp5T, 300Ma, 115V; No. Of Switch Positions Grayhill 14M6848
SWITCH, ROTARY, DP5T, 300mA, 115V; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP5T, 300mA, 115V; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number GH7312-ND 71BD36-01-2-AJN 14M6848
Product Name Rotary Switches Rotary Switches Switch, Rotary, Dp5T, 300Ma, 115V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.3 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 1
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

Keylock Switches - AK2-3PC - VAST STOCK CO., LIMITED
Specs
Actuator Type Keylock
View Details
2 suppliers
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details