Rotary Switch 2 ~ 10 Position SP10T 250mA (AC/DC) 115VAC Panel Mount
1⁄4 A, 1 Pole, Non Shorting Contact Type, Multi-Deck Rotary Switches
Rotary Switches Rotary Switch 1/4in shaft Adj Stop 36deg
SWITCH, ROTARY, SP10T, 300mA, 115V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:36°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | GH7311-ND | 70217171 | 71BD36-01-1-AJN | 14M6847 |
| Product Name | Rotary Switches | Switch, STOP Rotary, ADJUSTABLE, 1/2" DIAMETER, 1/4 AMP, 1 DECK, 10 PositionS | Rotary Switches | Switch, Rotary, Sp10T, 300Ma, 115V; No. Of Switch Positions Grayhill |
| Actuator Type | Flush Actuator | |||
| Current Rating | 0.2 amps | 4.0 amps | 0.3 amps | |
| Angle of Throw | 36 degrees | 36 degrees | ||
| Number of Decks | 1 | 1 | ||
| Poles per Deck | 1 | 1 |