Grayhill, Inc. Rotary Switches 71BD30-03-2-AJN

Description
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 71BD30-03-2-AJN-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
71BD30-03-2-AJN-ND
Rotary Switches 71BD30-03-2-AJN-ND
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
71BD30-03-2-AJN
Rotary Switches 71BD30-03-2-AJN
Rotary Switches Rotary Switch, 1/4" shaft, adjustable stop, 30°, 3 deck, 2 pole/deck, non-shorting

Rotary Switches Rotary Switch, 1/4" shaft, adjustable stop, 30°, 3 deck, 2 pole/deck, non-shorting

Buy Now Datasheet
Switch, Rotary, Dp5T, 300Ma, 115V; No. Of Switch Positions Grayhill - 94F6674 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp5T, 300Ma, 115V; No. Of Switch Positions Grayhill
94F6674
Switch, Rotary, Dp5T, 300Ma, 115V; No. Of Switch Positions Grayhill 94F6674
SWITCH, ROTARY, DP5T, 300mA, 115V; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP5T, 300mA, 115V; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 71BD30-03-2-AJN-ND 71BD30-03-2-AJN 94F6674
Product Name Rotary Switches Rotary Switches Switch, Rotary, Dp5T, 300Ma, 115V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.3 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 3
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
H program - HWS - Step selector switch - HWSE10.1-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 10
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details