Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount
Rotary Switches Rotary Switch, 1/4" shaft, adjustable stop, 30°, 3 deck, 1 pole/deck, non-shorting
ElectricalSwitch Rotary NotOver5Amp
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 71BD30-03-1-AJN-ND | 71BD30-03-1-AJN | 94F6673 |
| Product Name | Rotary Switches | Rotary Switches | Electricalswitch Rotary Notover5Amp Grayhill |
| Actuator Type | Flush Actuator | ||
| Current Rating | 0.2 amps | ||
| Angle of Throw | 30 degrees | ||
| Number of Decks | 3 |