Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount
Switch, Rotary, 1/4 Inch Shaft, Adjsutable Stop, 2 Deck, 2 Pole, Non-Shorting
SWITCH, ROTARY, DP6T, 300mA, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Rotary Switches Rotary Switch 1/4in shaft Adj Stop 30deg
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | GH7104-ND | 70216845 | 14M6845 | 71BD30-02-2-AJN |
| Product Name | Rotary Switches | Switch, Rotary, 1/4 Inch Shaft, Adjsutable Stop, 2 Deck, 2 Pole, Non-Shorting | Switch, Rotary, Dp6T, 300Ma, 115V; No. Of Switch Positions Grayhill | Rotary Switches |
| Actuator Type | Flush Actuator | |||
| Current Rating | 0.2 amps | 4.0 amps | 0.3 amps | |
| Angle of Throw | 30 degrees | 30 degrees | ||
| Number of Decks | 2 | |||
| Poles per Deck | 2 | 2 |