Grayhill, Inc. Rotary Switches 71BD30-02-1-AJN

Description
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7103-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7103-ND
Rotary Switches GH7103-ND
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, Sp12T, 300Ma, 115V; No. Of Switch Positions Grayhill - 14M6844 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp12T, 300Ma, 115V; No. Of Switch Positions Grayhill
14M6844
Switch, Rotary, Sp12T, 300Ma, 115V; No. Of Switch Positions Grayhill 14M6844
SWITCH, ROTARY, SP12T, 300mA, 115V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP12T, 300mA, 115V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site
Rotary Switch, 71 Series; No. Of Switch Positions Grayhill - 02M0589 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 71 Series; No. Of Switch Positions Grayhill
02M0589
Rotary Switch, 71 Series; No. Of Switch Positions Grayhill 02M0589
ROTARY SWITCH, 71 SERIES; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:200mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated; Contact CurrentRoHS Compliant: Yes

ROTARY SWITCH, 71 SERIES; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:200mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated; Contact CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Switch, STOP Rotary, ADJUSTABLE, 1/2
Fort Worth, TX, USA
Switch, STOP Rotary, ADJUSTABLE, 1/2" DIAMETER, 1/4, 2 DECKS, 12 PositionS
70217174
Switch, STOP Rotary, ADJUSTABLE, 1/2" DIAMETER, 1/4, 2 DECKS, 12 PositionS 70217174
1⁄4 A, 1 Pole, Non Shorting Contact Type, Multi-Deck Rotary Switches Performance and Value Leader

1⁄4 A, 1 Pole, Non Shorting Contact Type, Multi-Deck Rotary Switches

  • Performance and Value Leader
Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
71BD30-02-1-AJN
Rotary Switches 71BD30-02-1-AJN
Rotary Switches Rotary Switch 1/4in shaft Adj Stop 30deg

Rotary Switches Rotary Switch 1/4in shaft Adj Stop 30deg

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number GH7103-ND 14M6844 02M0589 70217174 71BD30-02-1-AJN
Product Name Rotary Switches Switch, Rotary, Sp12T, 300Ma, 115V; No. Of Switch Positions Grayhill Rotary Switch, 71 Series; No. Of Switch Positions Grayhill Switch, STOP Rotary, ADJUSTABLE, 1/2" DIAMETER, 1/4, 2 DECKS, 12 PositionS Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.3 amps 0.2 amps 4.0 amps
Angle of Throw 30 degrees 30 degrees 30 degrees
Number of Decks 2 2
Poles per Deck 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details