Grayhill, Inc. Rotary Switches 71BD30-01-2-AJS

Description
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 71BD30-01-2-AJS-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
71BD30-01-2-AJS-ND
Rotary Switches 71BD30-01-2-AJS-ND
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, 1Pole, Adj Pos; No. Of Switch Positions Grayhill - 01B5141 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1Pole, Adj Pos; No. Of Switch Positions Grayhill
01B5141
Switch, Rotary, 1Pole, Adj Pos; No. Of Switch Positions Grayhill 01B5141
SWITCH, ROTARY, 1POLE, ADJ POS; No. of Switch Positions:-; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:75mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:125mARoHS Compliant: Yes

SWITCH, ROTARY, 1POLE, ADJ POS; No. of Switch Positions:-; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:75mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:125mARoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
71BD30-01-2-AJS
Rotary Switches 71BD30-01-2-AJS
Rotary Switches Rotary Switch, 1/4" shaft, adjustable stop, 30°, 1 deck, 2 pole/deck, shorting

Rotary Switches Rotary Switch, 1/4" shaft, adjustable stop, 30°, 1 deck, 2 pole/deck, shorting

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 71BD30-01-2-AJS-ND 01B5141 71BD30-01-2-AJS
Product Name Rotary Switches Switch, Rotary, 1Pole, Adj Pos; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.1 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
High Security Keylock - CKL12BTW01-050 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers