Grayhill, Inc. Rotary Switches 71BD30-01-2-AJN

Description
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7102-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7102-ND
Rotary Switches GH7102-ND
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Switches - Rotary Switches - 71BD30-01-2-AJN - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
71BD30-01-2-AJN
Switches - Rotary Switches 71BD30-01-2-AJN
Win Source Part Number: 1004393-71BD30-01-2- AJN Category: Switches>Rotary Switches Series: 71 Number of Positions: 2 ~ 6 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 9.53mm Index Stops: Adjustable Number of Decks: 1 Number of Poles per Deck: 2 Circuit per Deck: DP6T Angle of Throw: 30° Depth Behind Panel: 19.33mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: GH7102-NDR,2266-71BD 30-01-2-AJN,GH7102,7 1BD30012AJN Base Product Number: 71BD30

Win Source Part Number: 1004393-71BD30-01-2-AJN
Category: Switches>Rotary Switches
Series: 71
Number of Positions: 2 ~ 6
Termination Style: Solder Lug
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 115 V
Voltage Rating - DC: 30 V
Standard Package: 1
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (6.35mm Dia)
Actuator Length: 9.53mm
Index Stops: Adjustable
Number of Decks: 1
Number of Poles per Deck: 2
Circuit per Deck: DP6T
Angle of Throw: 30°
Depth Behind Panel: 19.33mm
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250mA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Other Names: GH7102-NDR,2266-71BD30-01-2-AJN,GH7102,71BD30012AJN
Base Product Number: 71BD30

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
71BD30-01-2-AJN
Rotary Switches 71BD30-01-2-AJN
Rotary Switches Rotary Switch 1/4in shaft Adj Stop 30deg

Rotary Switches Rotary Switch 1/4in shaft Adj Stop 30deg

Buy Now Datasheet
Switch, STOP Rotary, ADJUSTABLE, 1/2
Fort Worth, TX, USA
Switch, STOP Rotary, ADJUSTABLE, 1/2" DIAMETER, 1/4 AMP, 2 DECKS, 6 PositionS
70217173
Switch, STOP Rotary, ADJUSTABLE, 1/2" DIAMETER, 1/4 AMP, 2 DECKS, 6 PositionS 70217173
71 Series, Multi Deck Rotary Switches Performance and value leader Molded-In position terminals Choice of shaft⁄bushing diameters

71 Series, Multi Deck Rotary Switches

  • Performance and value leader
  • Molded-In position terminals
  • Choice of shaft⁄bushing diameters
Supplier's Site
Switch, Rotary, Dp6T, 300Ma, 115V; No. Of Switch Positions Grayhill - 14M6843 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp6T, 300Ma, 115V; No. Of Switch Positions Grayhill
14M6843
Switch, Rotary, Dp6T, 300Ma, 115V; No. Of Switch Positions Grayhill 14M6843
SWITCH, ROTARY, DP6T, 300mA, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP6T, 300mA, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, 2 Pole, 6 Pos, 0.3A, 115Vac; No. Of Switch Positions Grayhill - 02M0588 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 2 Pole, 6 Pos, 0.3A, 115Vac; No. Of Switch Positions Grayhill
02M0588
Switch, 2 Pole, 6 Pos, 0.3A, 115Vac; No. Of Switch Positions Grayhill 02M0588
SWITCH, 2 POLE, 6 POS, 0.3A, 115VAC; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated; RoHS Compliant: Yes

SWITCH, 2 POLE, 6 POS, 0.3A, 115VAC; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number GH7102-ND 71BD30-01-2-AJN 71BD30-01-2-AJN 70217173 14M6843
Product Name Rotary Switches Switches - Rotary Switches Rotary Switches Switch, STOP Rotary, ADJUSTABLE, 1/2" DIAMETER, 1/4 AMP, 2 DECKS, 6 PositionS Switch, Rotary, Dp6T, 300Ma, 115V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps 4.0 amps 0.3 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1 1
Poles per Deck 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
E.V program - EW.V - Selector switch - EWS.V - Selector switch / EWT.V - Spring-return selector switch - EWT32.1V -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 1
View Details
Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details