Grayhill, Inc. Rotary Switches 71BD30-01-1-AJS

Description
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 71BD30-01-1-AJS-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
71BD30-01-1-AJS-ND
Rotary Switches 71BD30-01-1-AJS-ND
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
71BD30-01-1-AJS
Rotary Switches 71BD30-01-1-AJS
Rotary Switches Rotary Switch, 1/4" shaft, adjustable stop, 30°, 1 deck, 1 pole/deck, shorting

Rotary Switches Rotary Switch, 1/4" shaft, adjustable stop, 30°, 1 deck, 1 pole/deck, shorting

Buy Now Datasheet
Switch, Rotary, 1Pole, Adj Pos; No. Of Switch Positions Grayhill - 01B5139 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1Pole, Adj Pos; No. Of Switch Positions Grayhill
01B5139
Switch, Rotary, 1Pole, Adj Pos; No. Of Switch Positions Grayhill 01B5139
SWITCH, ROTARY, 1POLE, ADJ POS; No. of Switch Positions:-; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:75mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:125mARoHS Compliant: Yes

SWITCH, ROTARY, 1POLE, ADJ POS; No. of Switch Positions:-; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:75mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:125mARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 71BD30-01-1-AJS-ND 71BD30-01-1-AJS 01B5139
Product Name Rotary Switches Rotary Switches Switch, Rotary, 1Pole, Adj Pos; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.1 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Keylock Switches - AK2-2PB - VAST STOCK CO., LIMITED
Specs
Actuator Type Keylock
View Details
2 suppliers
Selector Switches - 486-3384-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details