Grayhill, Inc. Switches - Rotary Switches 71B30-10-1-09N

Description
Win Source Part Number: 1003683-71B30-10-1-0 9N Category: Switches>Rotary Switches Series: 71 Number of Positions: 9 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 10 Number of Poles per Deck: 1 Circuit per Deck: SP9T Angle of Throw: 30° Depth Behind Panel: 76.28mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: 71B3010109N Base Product Number: 71B30
Request a Quote Datasheet
Description
Win Source Part Number: 1003683-71B30-10-1-0 9N Category: Switches>Rotary Switches Series: 71 Number of Positions: 9 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 10 Number of Poles per Deck: 1 Circuit per Deck: SP9T Angle of Throw: 30° Depth Behind Panel: 76.28mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: 71B3010109N Base Product Number: 71B30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Rotary Switches - 71B30-10-1-09N - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
71B30-10-1-09N
Switches - Rotary Switches 71B30-10-1-09N
Win Source Part Number: 1003683-71B30-10-1-0 9N Category: Switches>Rotary Switches Series: 71 Number of Positions: 9 Termination Style: Solder Lug Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Non-Shorting (BBM) Actuator Type: Flatted (6.35mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 10 Number of Poles per Deck: 1 Circuit per Deck: SP9T Angle of Throw: 30° Depth Behind Panel: 76.28mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: 71B3010109N Base Product Number: 71B30

Win Source Part Number: 1003683-71B30-10-1-09N
Category: Switches>Rotary Switches
Series: 71
Number of Positions: 9
Termination Style: Solder Lug
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 115 V
Voltage Rating - DC: 30 V
Standard Package: 1
Contact Timing: Non-Shorting (BBM)
Actuator Type: Flatted (6.35mm Dia)
Actuator Length: 9.53mm
Index Stops: Fixed
Number of Decks: 10
Number of Poles per Deck: 1
Circuit per Deck: SP9T
Angle of Throw: 30°
Depth Behind Panel: 76.28mm
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250mA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Other Names: 71B3010109N
Base Product Number: 71B30

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
71B30-10-1-09N
Rotary Switches 71B30-10-1-09N
Rotary Switches Rotary Switch, 1/4" shaft, 30°, 10 deck, 1 pole/deck, 9 position/pole, non-shorting

Rotary Switches Rotary Switch, 1/4" shaft, 30°, 10 deck, 1 pole/deck, 9 position/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 71B30-10-1-09N 71B30-10-1-09N
Product Name Switches - Rotary Switches Rotary Switches
Unlock Full Specs
to access all available technical data

Similar Products

E program - EW - Spring-return selector switch - EWS - Selector switch / EWT - Spring-return selector switch - EWS32.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
View Details
Rotary Switches - 2242292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 16
View Details
Selector Switches - 0033.3803-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details