Grayhill, Inc. Rotary Switches 71B30-02-2-06N

Description
Rotary Switch 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 71B30-02-2-06N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
71B30-02-2-06N-ND
Rotary Switches 71B30-02-2-06N-ND
Rotary Switch 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
71B30-02-2-06N
Rotary Switches 71B30-02-2-06N
Rotary Switches Rotary Switch, 1/4" shaft, 30°, 2 deck, 2 pole/deck, 6 position/pole, non-shorting

Rotary Switches Rotary Switch, 1/4" shaft, 30°, 2 deck, 2 pole/deck, 6 position/pole, non-shorting

Buy Now Datasheet
Electricalswitch Rotary Notover5Amp Rohs Compliant Grayhill - 01B5558 - Newark, An Avnet Company
Chicago, IL, United States
Electricalswitch Rotary Notover5Amp Rohs Compliant Grayhill
01B5558
Electricalswitch Rotary Notover5Amp Rohs Compliant Grayhill 01B5558
ELECTRICALSWITCH ROTARY NOTOVER5AMP ROHS COMPLIANT: YES

ELECTRICALSWITCH ROTARY NOTOVER5AMP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 71B30-02-2-06N-ND 71B30-02-2-06N 01B5558
Product Name Rotary Switches Rotary Switches Electricalswitch Rotary Notover5Amp Rohs Compliant Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 30 degrees
Number of Decks 2
Unlock Full Specs
to access all available technical data

Similar Products

E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESTS32S2 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
Rotary Switches - 1758150 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Voltage selector switch, 3 stages, step switch, panel mounting - SWM1 (Frontpl) - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details
22mm Key Selector Switch Operators - 2AK2-09 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details