Grayhill, Inc. Rotary Switches 71ASF30-02-1-06N

Description
Rotary Switch 6 Position SP6T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet
Description
Rotary Switch 6 Position SP6T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 71ASF30-02-1-06N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
71ASF30-02-1-06N-ND
Rotary Switches 71ASF30-02-1-06N-ND
Rotary Switch 6 Position SP6T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Rotary Switch 6 Position SP6T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rotary Switches
Product Number 71ASF30-02-1-06N-ND
Product Name Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 30 degrees
Number of Decks 2
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Rotary, 2A, 115V; No. Of Switch Positions Alcoswitch Te Connectivity - 50F2430 - Newark, An Avnet Company
Specs
Current Rating 2.0 amps
AC Voltage Rating 115 volts
Angle of Throw 15 degrees
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
R program - Spring-return selector switch - RWST32.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
View Details