Grayhill, Inc. Rotary Switches 71ASF30-01-1-09N

Description
Rotary Switch 9 Position SP9T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet
Description
Rotary Switch 9 Position SP9T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 71ASF30-01-1-09N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
71ASF30-01-1-09N-ND
Rotary Switches 71ASF30-01-1-09N-ND
Rotary Switch 9 Position SP9T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Rotary Switch 9 Position SP9T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rotary Switches
Product Number 71ASF30-01-1-09N-ND
Product Name Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 69K7030 - Newark, An Avnet Company
Specs
Current Rating 0.4 amps
AC Voltage Rating 20 volts
Number of Poles 16 poles
View Details
2 suppliers
N program - NHS - Main switch - NHSNH63/O.VA-PL. -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Key Switch Heads - 1881154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 40 degrees
Positions per Pole 3
View Details