Grayhill, Inc. Rotary Switches 71AS36-01-1-03S

Description
Rotary Switch 3 Position SP3T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 3 Position SP3T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 71AS36-01-1-03S-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
71AS36-01-1-03S-ND
Rotary Switches 71AS36-01-1-03S-ND
Rotary Switch 3 Position SP3T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 3 Position SP3T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Switches - Rotary Switches - 71AS36-01-1-03S - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rotary Switches
71AS36-01-1-03S
Switches - Rotary Switches 71AS36-01-1-03S
Win Source Part Number: 1023740-71AS36-01-1- 03S Category: Switches>Rotary Switches Series: 71 Number of Positions: 3 Termination Style: Solder Lug Features: Shaft and Panel Sealed Package: Bulk Contact Material: Silver Alloy Voltage Rating - AC: 115 V Voltage Rating - DC: 30 V Standard Package: 1 Contact Timing: Shorting (MBB) Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Index Stops: Fixed Number of Decks: 1 Number of Poles per Deck: 1 Circuit per Deck: SP3T Angle of Throw: 36° Depth Behind Panel: 19.33mm Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250mA (AC/DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Mfr: Grayhill Inc. Other Names: 71AS3601103S,2266-71 AS36-01-1-03S Base Product Number: 71AS36

Win Source Part Number: 1023740-71AS36-01-1-03S
Category: Switches>Rotary Switches
Series: 71
Number of Positions: 3
Termination Style: Solder Lug
Features: Shaft and Panel Sealed
Package: Bulk
Contact Material: Silver Alloy
Voltage Rating - AC: 115 V
Voltage Rating - DC: 30 V
Standard Package: 1
Contact Timing: Shorting (MBB)
Actuator Type: Flatted (3.17mm Dia)
Actuator Length: 9.53mm
Index Stops: Fixed
Number of Decks: 1
Number of Poles per Deck: 1
Circuit per Deck: SP3T
Angle of Throw: 36°
Depth Behind Panel: 19.33mm
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250mA (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Mfr: Grayhill Inc.
Other Names: 71AS3601103S,2266-71AS36-01-1-03S
Base Product Number: 71AS36

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
71AS36-01-1-03S
Rotary Switches 71AS36-01-1-03S
Rotary Switches Rotary Switch, 1/8" shaft, shaft/panel seal, 36°, 1 deck, 1 pole/deck, 3 position/pole, shorting

Rotary Switches Rotary Switch, 1/8" shaft, shaft/panel seal, 36°, 1 deck, 1 pole/deck, 3 position/pole, shorting

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 71AS36-01-1-03S-ND 71AS36-01-1-03S 71AS36-01-1-03S
Product Name Rotary Switches Switches - Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
High Security Keylock - CKL12BTW01-020 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers