Grayhill, Inc. Rotary Switches 71AF30-10-1-12N-C

Description
Rotary Switch 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet
Description
Rotary Switch 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 71AF30-10-1-12N-C-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
71AF30-10-1-12N-C-ND
Rotary Switches 71AF30-10-1-12N-C-ND
Rotary Switch 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Rotary Switch 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rotary Switches
Product Number 71AF30-10-1-12N-C-ND
Product Name Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 30 degrees
Number of Decks 10
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3805-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Keylock Switches - 1-1437597-1 - TE Connectivity
Specs
Actuator Type Keylock
Current Rating 1.0 amps
Base Material Metallic
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers