Grayhill, Inc. Rotary Switches 71AF30-03-1-07S

Description
Rotary Switch 7 Position SP7T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet
Description
Rotary Switch 7 Position SP7T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 71AF30-03-1-07S-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
71AF30-03-1-07S-ND
Rotary Switches 71AF30-03-1-07S-ND
Rotary Switch 7 Position SP7T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Rotary Switch 7 Position SP7T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
71AF30-03-1-07S
Rotary Switches 71AF30-03-1-07S
Rotary Switches Rotary Switch, 1/8" shaft, PC mount, 30°, 3 deck, 1 pole/deck, 7 position/pole, shorting

Rotary Switches Rotary Switch, 1/8" shaft, PC mount, 30°, 3 deck, 1 pole/deck, 7 position/pole, shorting

Buy Now Datasheet
Electricalswitch Rotary Notover5Amp Rohs Compliant Grayhill - 26C2692 - Newark, An Avnet Company
Chicago, IL, United States
Electricalswitch Rotary Notover5Amp Rohs Compliant Grayhill
26C2692
Electricalswitch Rotary Notover5Amp Rohs Compliant Grayhill 26C2692
ELECTRICALSWITCH ROTARY NOTOVER5AMP ROHS COMPLIANT: YES

ELECTRICALSWITCH ROTARY NOTOVER5AMP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 71AF30-03-1-07S-ND 71AF30-03-1-07S 26C2692
Product Name Rotary Switches Rotary Switches Electricalswitch Rotary Notover5Amp Rohs Compliant Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 30 degrees
Number of Decks 3
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
High Security Keylock - CKL12AFW01-020 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers