Grayhill, Inc. Switch, Rotary, Dp6T, 300Ma, 115V; No. Of Switch Positions Grayhill 71ADF30-03-2-AJN

Description
SWITCH, ROTARY, DP6T, 300mA, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, DP6T, 300mA, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, Dp6T, 300Ma, 115V; No. Of Switch Positions Grayhill - 62K3408 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp6T, 300Ma, 115V; No. Of Switch Positions Grayhill
62K3408
Switch, Rotary, Dp6T, 300Ma, 115V; No. Of Switch Positions Grayhill 62K3408
SWITCH, ROTARY, DP6T, 300mA, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP6T, 300mA, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 62K3408
Product Name Switch, Rotary, Dp6T, 300Ma, 115V; No. Of Switch Positions Grayhill
Current Rating 0.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-K1137081-ND - DigiKey
Specs
Current Rating 400.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector Switches - 2383958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Number of Poles 2 poles
Positions per Pole 3
View Details
N program - NWTS - Spring-return selector switch - NWTS321 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 2
View Details