Rotary Switch 2 ~ 10 Position SP10T 250mA (AC/DC) 115VAC Panel Mount
Rotary Switches Rotary Switch, 1/8" shaft, adjustable stop, 36°, 3 deck, 1 pole/deck, non-shorting
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 71AD36-03-1-AJN-ND | 71AD36-03-1-AJN |
| Product Name | Rotary Switches | Rotary Switches |
| Actuator Type | Flush Actuator | |
| Current Rating | 0.2 amps | |
| Angle of Throw | 36 degrees | |
| Number of Decks | 3 |