Grayhill, Inc. Rotary Switches 71AD36-02-2-AJN

Description
Rotary Switch 2 ~ 5 Position DP5T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 5 Position DP5T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7325-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7325-ND
Rotary Switches GH7325-ND
Rotary Switch 2 ~ 5 Position DP5T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 2 ~ 5 Position DP5T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, Dp5T, 300Ma, 115V; No. Of Switch Positions Grayhill - 14M6835 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp5T, 300Ma, 115V; No. Of Switch Positions Grayhill
14M6835
Switch, Rotary, Dp5T, 300Ma, 115V; No. Of Switch Positions Grayhill 14M6835
SWITCH, ROTARY, DP5T, 300mA, 115V; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP5T, 300mA, 115V; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:36°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
71AD36-02-2-AJN
Rotary Switches 71AD36-02-2-AJN
Rotary Switches Rotary Switch, 1/8" shaft, adjustable stop, 36°, 2 deck, 2 pole/deck, non-shorting

Rotary Switches Rotary Switch, 1/8" shaft, adjustable stop, 36°, 2 deck, 2 pole/deck, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number GH7325-ND 14M6835 71AD36-02-2-AJN
Product Name Rotary Switches Switch, Rotary, Dp5T, 300Ma, 115V; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.3 amps
Angle of Throw 36 degrees 36 degrees
Number of Decks 2
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details
Key Switches - 1245256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 30 degrees
Positions per Pole 2
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details