Grayhill, Inc. Rotary Switches 71AD30-03-1-AJN

Description
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 71AD30-03-1-AJN-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
71AD30-03-1-AJN-ND
Rotary Switches 71AD30-03-1-AJN-ND
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, Sp12T, 300Ma, 115V; No. Of Switch Positions Grayhill - 01B4723 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp12T, 300Ma, 115V; No. Of Switch Positions Grayhill
01B4723
Switch, Rotary, Sp12T, 300Ma, 115V; No. Of Switch Positions Grayhill 01B4723
SWITCH, ROTARY, SP12T, 300mA, 115V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP12T, 300mA, 115V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
71AD30-03-1-AJN
Rotary Switches 71AD30-03-1-AJN
Rotary Switches Rotary Switch, 1/8" shaft, adjustable stop, 30°, 3 deck, 1 pole/deck, non-shorting

Rotary Switches Rotary Switch, 1/8" shaft, adjustable stop, 30°, 3 deck, 1 pole/deck, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 71AD30-03-1-AJN-ND 01B4723 71AD30-03-1-AJN
Product Name Rotary Switches Switch, Rotary, Sp12T, 300Ma, 115V; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.3 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 3
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01FR16P-W-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type PC Pin
View Details
2 suppliers
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
12A 194L Load Switch - 194L-A12-1754 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector Switches - 450-35-521-220-S-A2-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details