Grayhill, Inc. Rotary Switches 71AD30-02-2-AJN

Description
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7322-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7322-ND
Rotary Switches GH7322-ND
Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Switch, Rotary, Dp6T, 300Ma, 115V; No. Of Switch Positions Grayhill - 14M6831 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Dp6T, 300Ma, 115V; No. Of Switch Positions Grayhill
14M6831
Switch, Rotary, Dp6T, 300Ma, 115V; No. Of Switch Positions Grayhill 14M6831
SWITCH, ROTARY, DP6T, 300mA, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, DP6T, 300mA, 115V; No. of Switch Positions:6 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
71AD30-02-2-AJN
Rotary Switches 71AD30-02-2-AJN
Rotary Switches Rotary Switch, 1/8" shaft, adjustable stop, 30°, 2 deck, 2 pole/deck, non-shorting

Rotary Switches Rotary Switch, 1/8" shaft, adjustable stop, 30°, 2 deck, 2 pole/deck, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number GH7322-ND 14M6831 71AD30-02-2-AJN
Product Name Rotary Switches Switch, Rotary, Dp6T, 300Ma, 115V; No. Of Switch Positions Grayhill Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.3 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 2
Poles per Deck 2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switch Heads - 1881155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details