Grayhill, Inc. Rotary Switches 71AD30-01-4-AJN

Description
Rotary Switch 2 ~ 3 Position 4P3T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 3 Position 4P3T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 71AD30-01-4-AJN-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
71AD30-01-4-AJN-ND
Rotary Switches 71AD30-01-4-AJN-ND
Rotary Switch 2 ~ 3 Position 4P3T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 2 ~ 3 Position 4P3T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
71AD30-01-4-AJN
Rotary Switches 71AD30-01-4-AJN
Rotary Switches Rotary Switch, 1/8" shaft, adjustable stop, 30°, 1 deck, 4 pole/deck, non-shorting

Rotary Switches Rotary Switch, 1/8" shaft, adjustable stop, 30°, 1 deck, 4 pole/deck, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 71AD30-01-4-AJN-ND 71AD30-01-4-AJN
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-210-130-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Mounting hole Ø 22.3 mm - MKS - Maintained joystick switches - MKSB32 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details