Grayhill, Inc. Rotary Switches 71AD30-01-1-AJN

Description
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7319-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7319-ND
Rotary Switches GH7319-ND
Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 2 ~ 12 Position SP12T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
71AD30-01-1-AJN
Rotary Switches 71AD30-01-1-AJN
Rotary Switches Rotary Switch 1/8in shaft Adj Stop 30deg

Rotary Switches Rotary Switch 1/8in shaft Adj Stop 30deg

Buy Now Datasheet
Switch, Rotary, Sp12T, 300Ma, 115V; No. Of Switch Positions Grayhill - 14M6829 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp12T, 300Ma, 115V; No. Of Switch Positions Grayhill
14M6829
Switch, Rotary, Sp12T, 300Ma, 115V; No. Of Switch Positions Grayhill 14M6829
SWITCH, ROTARY, SP12T, 300mA, 115V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP12T, 300mA, 115V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:71 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number GH7319-ND 71AD30-01-1-AJN 14M6829
Product Name Rotary Switches Rotary Switches Switch, Rotary, Sp12T, 300Ma, 115V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.3 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

N program - NHS - Main switch - NHSNH40 -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Selector Switch Heads - 2383939 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Selector Switches - 0033.1127-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details