Grayhill, Inc. Rotary Switches 71A36-02-1-07N

Description
Rotary Switch 7 Position SP7T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 7 Position SP7T 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 71A36-02-1-07N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
71A36-02-1-07N-ND
Rotary Switches 71A36-02-1-07N-ND
Rotary Switch 7 Position SP7T 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 7 Position SP7T 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
71A36-02-1-07N
Rotary Switches 71A36-02-1-07N
Rotary Switches Rotary Switch, 1/8" shaft, 36°, 2 deck, 1 pole/deck, 7 position/pole, non-shorting

Rotary Switches Rotary Switch, 1/8" shaft, 36°, 2 deck, 1 pole/deck, 7 position/pole, non-shorting

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 71A36-02-1-07N-ND 71A36-02-1-07N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 36 degrees
Number of Decks 2
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Mounting hole Ø 22.3 mm - MKT - Spring-return joystick switches - MKTE52 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 4
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details