Grayhill, Inc. Rotary Switches 71A30-01-3-02N

Description
Rotary Switch 2 Position 3PDT 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 2 Position 3PDT 250mA (AC/DC) 115VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 71A30-01-3-02N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
71A30-01-3-02N-ND
Rotary Switches 71A30-01-3-02N-ND
Rotary Switch 2 Position 3PDT 250mA (AC/DC) 115VAC Panel Mount

Rotary Switch 2 Position 3PDT 250mA (AC/DC) 115VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
71A30-01-3-02N
Rotary Switches 71A30-01-3-02N
Rotary Switches Rotary Switch, 1/8" shaft, 30°, 1 deck, 3 pole/deck, 2 position/pole, non-shorting

Rotary Switches Rotary Switch, 1/8" shaft, 30°, 1 deck, 3 pole/deck, 2 position/pole, non-shorting

Buy Now Datasheet
Switch, Rotary, 3 Pole, 2 Pos; No. Of Switch Positions Grayhill - 13N9740 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 3 Pole, 2 Pos; No. Of Switch Positions Grayhill
13N9740
Switch, Rotary, 3 Pole, 2 Pos; No. Of Switch Positions Grayhill 13N9740
SWITCH, ROTARY, 3 POLE, 2 POS; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 3 POLE, 2 POS; No. of Switch Positions:2 Position; No. of Poles:3 Pole; Angle of Throw:30°; Contact Current AC Max:300mA; Contact Voltage AC Max:115V; Product Range:-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 71A30-01-3-02N-ND 71A30-01-3-02N 13N9740
Product Name Rotary Switches Rotary Switches Switch, Rotary, 3 Pole, 2 Pos; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.3 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 3
Unlock Full Specs
to access all available technical data

Similar Products

22mm Key Selector Switch Operators - 2AK2-02 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
3 suppliers
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
10mm Ultra-Thin DIP Rotary - FR01KR10P-W-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
2 suppliers