Grayhill, Inc. I/O Module, Miniature, Digital Output DC, 5 VDC Logic, 60 VDC Low Leakage 70M-ODC5B

Description
Grayhill offers standard, mini, and G5 sized digital I/O modules, compatible with its industrial control and data acquisition products. Our line of pluggable input and output modules provide a versatile method for interconnecting real world digital signals to data acquisition, monitoring, or control systems. All modules provide an optically isolated barrier between sensitive microprocessor or digital logic circuits and field power devices. In the G5 and OpenLine® packages, I/O modules are available with the same pin-out. This gives the flexibility of mixing and matching module types on the same mounting rack or base; making them perfect in applications which require interface to a variety of different sensors and loads. The case color of the single point modules identify their function. The industry standard for single point I/O module case colors is: Digital AC output module = black case; Digital DC output module = red case; Digital AC input module = yellow case; Digital DC input module = white case. G5 Refusible Module with Integral LED UL Recognized and CSA Certified Meets IEEE 472-1974 and ANSI C37.90 Noise Immunity Standards Surface-Mount Internal Construction Provides Excellent High Thermal Conductivity
Description
Grayhill offers standard, mini, and G5 sized digital I/O modules, compatible with its industrial control and data acquisition products. Our line of pluggable input and output modules provide a versatile method for interconnecting real world digital signals to data acquisition, monitoring, or control systems. All modules provide an optically isolated barrier between sensitive microprocessor or digital logic circuits and field power devices. In the G5 and OpenLine® packages, I/O modules are available with the same pin-out. This gives the flexibility of mixing and matching module types on the same mounting rack or base; making them perfect in applications which require interface to a variety of different sensors and loads. The case color of the single point modules identify their function. The industry standard for single point I/O module case colors is: Digital AC output module = black case; Digital DC output module = red case; Digital AC input module = yellow case; Digital DC input module = white case. G5 Refusible Module with Integral LED UL Recognized and CSA Certified Meets IEEE 472-1974 and ANSI C37.90 Noise Immunity Standards Surface-Mount Internal Construction Provides Excellent High Thermal Conductivity

Suppliers

Company
Product
Description
Supplier Links
I/O Module, Miniature, Digital Output DC, 5 VDC Logic, 60 VDC Low Leakage - 70216871 - Allied Electronics, Inc.
Fort Worth, TX, USA
I/O Module, Miniature, Digital Output DC, 5 VDC Logic, 60 VDC Low Leakage
70216871
I/O Module, Miniature, Digital Output DC, 5 VDC Logic, 60 VDC Low Leakage 70216871
Grayhill offers standard, mini, and G5 sized digital I/O modules, compatible with its industrial control and data acquisition products. Our line of pluggable input and output modules provide a versatile method for interconnecting real world digital signals to data acquisition, monitoring, or control systems. All modules provide an optically isolated barrier between sensitive microprocessor or digital logic circuits and field power devices. In the G5 and OpenLine® packages, I/O modules are available with the same pin-out. This gives the flexibility of mixing and matching module types on the same mounting rack or base; making them perfect in applications which require interface to a variety of different sensors and loads. The case color of the single point modules identify their function. The industry standard for single point I/O module case colors is: Digital AC output module = black case; Digital DC output module = red case; Digital AC input module = yellow case; Digital DC input module = white case. G5 Refusible Module with Integral LED UL Recognized and CSA Certified Meets IEEE 472-1974 and ANSI C37.90 Noise Immunity Standards Surface-Mount Internal Construction Provides Excellent High Thermal Conductivity

Grayhill offers standard, mini, and G5 sized digital I/O modules, compatible with its industrial control and data acquisition products. Our line of pluggable input and output modules provide a versatile method for interconnecting real world digital signals to data acquisition, monitoring, or control systems. All modules provide an optically isolated barrier between sensitive microprocessor or digital logic circuits and field power devices. In the G5 and OpenLine® packages, I/O modules are available with the same pin-out. This gives the flexibility of mixing and matching module types on the same mounting rack or base; making them perfect in applications which require interface to a variety of different sensors and loads.
The case color of the single point modules identify their function. The industry standard for single point I/O module case colors is: Digital AC output module = black case; Digital DC output module = red case; Digital AC input module = yellow case; Digital DC input module = white case.

  • G5 Refusible Module with Integral LED
  • UL Recognized and CSA Certified
  • Meets IEEE 472-1974 and ANSI C37.90 Noise Immunity Standards
  • Surface-Mount Internal Construction Provides Excellent High Thermal Conductivity
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Relay Boards
Product Number 70216871
Product Name I/O Module, Miniature, Digital Output DC, 5 VDC Logic, 60 VDC Low Leakage
Channels 1
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Gas Detection Remote Relay Module - ACME-WR Series - Acme Engineering Products
Specs
Switch Configuration DPDT
Mounting PCBoard
Signal Type AC
View Details
Dual or Quad Relay Boards for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Operating Temp 32 to 140 F (0.0 to 60 C)
View Details