Grayhill, Inc. I/O Relay Modules - Output - 70M-IDC5G 70M-IDC5G

Description
Manufacturer: Grayhill Inc. Win Source Part Number: 907784-70M-IDC5G Series: 70 Features: AC/DC Input Module Output Module 10mA 5VDC Output 35 ~ 60VAC/DC Supply Package: Bulk Family Name: 70M-IDC Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Grayhill Inc. Win Source Part Number: 907784-70M-IDC5G Series: 70 Features: AC/DC Input Module Output Module 10mA 5VDC Output 35 ~ 60VAC/DC Supply Package: Bulk Family Name: 70M-IDC Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Relay Modules - Output - 70M-IDC5G - 907784-70M-IDC5G - Win Source Electronics
Laguna Hills, CA, United States
I/O Relay Modules - Output - 70M-IDC5G
907784-70M-IDC5G
I/O Relay Modules - Output - 70M-IDC5G 907784-70M-IDC5G
Manufacturer: Grayhill Inc. Win Source Part Number: 907784-70M-IDC5G Series: 70 Features: AC/DC Input Module Output Module 10mA 5VDC Output 35 ~ 60VAC/DC Supply Package: Bulk Family Name: 70M-IDC Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: Grayhill Inc.
Win Source Part Number: 907784-70M-IDC5G
Series: 70
Features: AC/DC Input Module Output Module 10mA 5VDC Output 35 ~ 60VAC/DC Supply
Package: Bulk
Family Name: 70M-IDC
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 907784-70M-IDC5G
Product Name I/O Relay Modules - Output - 70M-IDC5G
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA12.0642N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Automotive Relays - FBR53-HW - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details