Grayhill, Inc. Input/output Module; Relay Mounting Grayhill 70-ODC24R

Description
Input/Output Module; Relay Mounting:PCB; Logic Supply Voltage:24VDC RoHS Compliant: Yes
Datasheet
Description
Input/Output Module; Relay Mounting:PCB; Logic Supply Voltage:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Input/output Module; Relay Mounting Grayhill - 01B4415 - Newark, An Avnet Company
Chicago, IL, United States
Input/output Module; Relay Mounting Grayhill
01B4415
Input/output Module; Relay Mounting Grayhill 01B4415
Input/Output Module; Relay Mounting:PCB; Logic Supply Voltage:24VDC RoHS Compliant: Yes

Input/Output Module; Relay Mounting:PCB; Logic Supply Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 01B4415
Product Name Input/output Module; Relay Mounting Grayhill
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A24125ET - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - Timer relay module - 857-634 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid State Interface Relays - 2125495 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type AC
View Details